BINDER Inc. Circular Conn, Plug, R/a, 7Pos, Cable; Product Range Binder 99-0125-106-07

Description
CIRCULAR CONN, PLUG, R/A, 7POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, R/A, 7POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, R/a, 7Pos, Cable; Product Range Binder - 82AC4309 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, R/a, 7Pos, Cable; Product Range Binder
82AC4309
Circular Conn, Plug, R/a, 7Pos, Cable; Product Range Binder 82AC4309
CIRCULAR CONN, PLUG, R/A, 7POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONN, PLUG, R/A, 7POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4309
Product Name Circular Conn, Plug, R/a, 7Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details