binder 99-0122-106-06 Circular Connector
binder 99-0122-106-06 Circular Connector
CIRCULAR CONN, RCPT, R/A, 6POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Cable Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7345925P | 7345925 | 82AC4308 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | Circular Conn, Rcpt, R/a, 6Pos, Cable; Product Range Binder |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Female / Jack | Female / Jack | |
| Geometry | Right Angle; Right angle | ||
| Termination | Solder |