BINDER Inc. Industrial Circular Connectors 99-0121-106-06

Description
binder 99-0121-106-06 Circular Connector
Request a Quote Datasheet
Description
binder 99-0121-106-06 Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 7345880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345880
Industrial Circular Connectors 7345880
binder 99-0121-106-06 Circular Connector

binder 99-0121-106-06 Circular Connector

Supplier's Site
Industrial Circular Connectors - 7345880P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
7345880P
Industrial Circular Connectors 7345880P
binder 99-0121-106-06 Circular Connector

binder 99-0121-106-06 Circular Connector

Supplier's Site
Circular Conn, Plug, R/a, 6Pos, Cable; Product Range Binder - 82AC4307 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, R/a, 6Pos, Cable; Product Range Binder
82AC4307
Circular Conn, Plug, R/a, 6Pos, Cable; Product Range Binder 82AC4307
CIRCULAR CONN, PLUG, R/A, 6POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONN, PLUG, R/A, 6POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7345880 7345880P 82AC4307
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Conn, Plug, R/a, 6Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Geometry Right Angle; Right angle
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products