BINDER Inc. Circular Conn, Plug, R/a, 3Pos, Cable; Product Range Binder 99-0105-106-03

Description
CIRCULAR CONN, PLUG, R/A, 3POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONN, PLUG, R/A, 3POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, R/a, 3Pos, Cable; Product Range Binder - 82AC4304 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, R/a, 3Pos, Cable; Product Range Binder
82AC4304
Circular Conn, Plug, R/a, 3Pos, Cable; Product Range Binder 82AC4304
CIRCULAR CONN, PLUG, R/A, 3POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONN, PLUG, R/A, 3POS, CABLE; Product Range:723 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4304
Product Name Circular Conn, Plug, R/a, 3Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products