BINDER Inc. Sensor Conn, Plug, 5Pos, M12, Panel; Product Range Binder 86-1031-1100-00008

Description
SENSOR CONN, PLUG, 5POS, M12, PANEL; Product Range:713/763 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP68;RoHS Compliant: Yes
Datasheet
Description
SENSOR CONN, PLUG, 5POS, M12, PANEL; Product Range:713/763 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP68;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Conn, Plug, 5Pos, M12, Panel; Product Range Binder - 82AC4298 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Plug, 5Pos, M12, Panel; Product Range Binder
82AC4298
Sensor Conn, Plug, 5Pos, M12, Panel; Product Range Binder 82AC4298
SENSOR CONN, PLUG, 5POS, M12, PANEL; Product Range:713/763 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP68;RoHS Compliant: Yes

SENSOR CONN, PLUG, 5POS, M12, PANEL; Product Range:713/763 Series; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP68;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC4298
Product Name Sensor Conn, Plug, 5Pos, M12, Panel; Product Range Binder
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products