SENSOR CONN, RCPT, 5POS, M12, PANEL; Product Range:713/763 Series; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AC4295 |
| Product Name | Sensor Conn, Rcpt, 5Pos, M12, Panel; Product Range Binder |
| Mounting | Straight Panel Mount |