BINDER Inc. Sensor Cord, 8P M12 Plug-M12 Rcpt, 10M; Connector To Connector Binder 79-9724-100-08

Description
SENSOR CORD, 8P M12 PLUG-M12 RCPT, 10M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 PLUG-M12 RCPT, 10M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Plug-M12 Rcpt, 10M; Connector To Connector Binder - 82AC4274 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-M12 Rcpt, 10M; Connector To Connector Binder
82AC4274
Sensor Cord, 8P M12 Plug-M12 Rcpt, 10M; Connector To Connector Binder 82AC4274
SENSOR CORD, 8P M12 PLUG-M12 RCPT, 10M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-M12 RCPT, 10M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4274
Product Name Sensor Cord, 8P M12 Plug-M12 Rcpt, 10M; Connector To Connector Binder
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA360 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 3.28 ft (10 dm)
View Details