BINDER Inc. Sensor Cord, 8P M12 Plug-M12 Rcpt, 5M; Connector To Connector Binder 79-9724-050-08

Description
SENSOR CORD, 8P M12 PLUG-M12 RCPT, 5M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 PLUG-M12 RCPT, 5M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Plug-M12 Rcpt, 5M; Connector To Connector Binder - 82AC4273 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-M12 Rcpt, 5M; Connector To Connector Binder
82AC4273
Sensor Cord, 8P M12 Plug-M12 Rcpt, 5M; Connector To Connector Binder 82AC4273
SENSOR CORD, 8P M12 PLUG-M12 RCPT, 5M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-M12 RCPT, 5M; Connector to Connector:M12 Straight Plug to M12 Straight Receptacle; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4273
Product Name Sensor Cord, 8P M12 Plug-M12 Rcpt, 5M; Connector To Connector Binder
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details