BINDER Inc. Sensor Cord, 8P M12-Rj45 Plug, 10M; Connector To Connector Binder 79-9723-100-08

Description
SENSOR CORD, 8P M12-RJ45 PLUG, 10M; Connector to Connector:M12 Straight Plug to RJ45 Plug; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12-RJ45 PLUG, 10M; Connector to Connector:M12 Straight Plug to RJ45 Plug; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12-Rj45 Plug, 10M; Connector To Connector Binder - 82AC4271 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12-Rj45 Plug, 10M; Connector To Connector Binder
82AC4271
Sensor Cord, 8P M12-Rj45 Plug, 10M; Connector To Connector Binder 82AC4271
SENSOR CORD, 8P M12-RJ45 PLUG, 10M; Connector to Connector:M12 Straight Plug to RJ45 Plug; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

SENSOR CORD, 8P M12-RJ45 PLUG, 10M; Connector to Connector:M12 Straight Plug to RJ45 Plug; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet
QD Cable/Cord Set - 102540888 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
102540888
QD Cable/Cord Set 102540888
SENSOR CORD, 8P M12-RJ45 PLUG, 10M; CONNECTOR TO CONNECTOR:M12 STRAIGHT PLUG TO RJ45 PLUG; CABLE LENGTH - METRIC:10M; CABLE LENGTH - IMPERIAL:32.8FT; PRODUCT RANGE:876 SERIES; SVHC:NO SVHC (27-JUN-2018); CONNECTOR TYPE A:M12 SENSOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SENSOR CORD, 8P M12-RJ45 PLUG, 10M; CONNECTOR TO CONNECTOR:M12 STRAIGHT PLUG TO RJ45 PLUG; CABLE LENGTH - METRIC:10M; CABLE LENGTH - IMPERIAL:32.8FT; PRODUCT RANGE:876 SERIES; SVHC:NO SVHC (27-JUN-2018); CONNECTOR TYPE A:M12 SENSOR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 82AC4271 102540888
Product Name Sensor Cord, 8P M12-Rj45 Plug, 10M; Connector To Connector Binder QD Cable/Cord Set
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details