BINDER Inc. Sensor Cord, 8P M12-Rj45 Plug, 5M; Connector To Connector Binder 79-9723-050-08

Description
SENSOR CORD, 8P M12-RJ45 PLUG, 5M; Connector to Connector:M12 Straight Plug to RJ45 Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12-RJ45 PLUG, 5M; Connector to Connector:M12 Straight Plug to RJ45 Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12-Rj45 Plug, 5M; Connector To Connector Binder - 82AC4270 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12-Rj45 Plug, 5M; Connector To Connector Binder
82AC4270
Sensor Cord, 8P M12-Rj45 Plug, 5M; Connector To Connector Binder 82AC4270
SENSOR CORD, 8P M12-RJ45 PLUG, 5M; Connector to Connector:M12 Straight Plug to RJ45 Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

SENSOR CORD, 8P M12-RJ45 PLUG, 5M; Connector to Connector:M12 Straight Plug to RJ45 Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:876 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4270
Product Name Sensor Cord, 8P M12-Rj45 Plug, 5M; Connector To Connector Binder
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6824A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
25+25 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC15068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details