SENSOR CORD, M12-RJ45 PLUG, 2M, CONNECTOR TYPE A:, M12 SENSOR STRAIGHT, 8 POSITION PLUG, CONNECTOR TYPE B:RJ45 PLUG, CABLE LENGTH 2M/6.6FT. FREE 2 YEAR RADWELL WARRANTY
SENSOR CORD, 8POS, M12-RJ45 PLUG, 2M; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:8 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; Connector Type B:RJ45 Plug RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 102574421 | 77Y8419 |
| Product Name | QD Cable/Cord Set | Sensor Cord, 8Pos, M12-Rj45 Plug, 2M; Connector Type A Binder |
| Cable Length | 6.56 ft (20 dm) |