BINDER Inc. Sensor Cord, 8P, M12 Plug-Plug, 2M; Connector To Connector Binder 79-9722-020-08

Description
SENSOR CORD, 8P, M12 PLUG-PLUG, 2M; Connector to Connector:M12 Straight Plug to M12 Straight Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P, M12 PLUG-PLUG, 2M; Connector to Connector:M12 Straight Plug to M12 Straight Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P, M12 Plug-Plug, 2M; Connector To Connector Binder - 77Y8418 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P, M12 Plug-Plug, 2M; Connector To Connector Binder
77Y8418
Sensor Cord, 8P, M12 Plug-Plug, 2M; Connector To Connector Binder 77Y8418
SENSOR CORD, 8P, M12 PLUG-PLUG, 2M; Connector to Connector:M12 Straight Plug to M12 Straight Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

SENSOR CORD, 8P, M12 PLUG-PLUG, 2M; Connector to Connector:M12 Straight Plug to M12 Straight Plug; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; SVHC:Lead (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77Y8418
Product Name Sensor Cord, 8P, M12 Plug-Plug, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details