BINDER Inc. Cir Cable, 8Pos Rcpt-Free End, 2M; Connector To Connector Binder 79-9258-020-08

Description
CIR CABLE, 8POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:8Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CIR CABLE, 8POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:8Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Cable, 8Pos Rcpt-Free End, 2M; Connector To Connector Binder - 82AC4269 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 8Pos Rcpt-Free End, 2M; Connector To Connector Binder
82AC4269
Cir Cable, 8Pos Rcpt-Free End, 2M; Connector To Connector Binder 82AC4269
CIR CABLE, 8POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:8Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes

CIR CABLE, 8POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:8Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4269
Product Name Cir Cable, 8Pos Rcpt-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details