BINDER Inc. Cir Cable, 5Pos Rcpt-Free End, 2M; Connector To Connector Binder 79-9246-020-05

Description
CIR CABLE, 5POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:5Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CIR CABLE, 5POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:5Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Cable, 5Pos Rcpt-Free End, 2M; Connector To Connector Binder - 82AC4267 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 5Pos Rcpt-Free End, 2M; Connector To Connector Binder
82AC4267
Cir Cable, 5Pos Rcpt-Free End, 2M; Connector To Connector Binder 82AC4267
CIR CABLE, 5POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:5Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes

CIR CABLE, 5POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:5Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4267
Product Name Cir Cable, 5Pos Rcpt-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details