BINDER Inc. Cir Cable, 5Pos Plug-Free End, 2M; Connector To Connector Binder 79-9245-020-05

Description
CIR CABLE, 5POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:5Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CIR CABLE, 5POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:5Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Cable, 5Pos Plug-Free End, 2M; Connector To Connector Binder - 82AC4266 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 5Pos Plug-Free End, 2M; Connector To Connector Binder
82AC4266
Cir Cable, 5Pos Plug-Free End, 2M; Connector To Connector Binder 82AC4266
CIR CABLE, 5POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:5Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes

CIR CABLE, 5POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:5Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4266
Product Name Cir Cable, 5Pos Plug-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-W-15M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Cable Assembly - 60136A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details