BINDER Inc. Cir Cable, 3Pos Rcpt-Free End, 2M; Connector To Connector Binder 79-9238-020-03

Description
CIR CABLE, 3POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CIR CABLE, 3POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Cable, 3Pos Rcpt-Free End, 2M; Connector To Connector Binder - 82AC4263 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 3Pos Rcpt-Free End, 2M; Connector To Connector Binder
82AC4263
Cir Cable, 3Pos Rcpt-Free End, 2M; Connector To Connector Binder 82AC4263
CIR CABLE, 3POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes

CIR CABLE, 3POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4263
Product Name Cir Cable, 3Pos Rcpt-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details