BINDER Inc. Cir Cable, 3Pos Plug-Free End, 2M; Connector To Connector Binder 79-9237-020-03

Description
CIR CABLE, 3POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CIR CABLE, 3POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Cable, 3Pos Plug-Free End, 2M; Connector To Connector Binder - 82AC4262 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 3Pos Plug-Free End, 2M; Connector To Connector Binder
82AC4262
Cir Cable, 3Pos Plug-Free End, 2M; Connector To Connector Binder 82AC4262
CIR CABLE, 3POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes

CIR CABLE, 3POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4262
Product Name Cir Cable, 3Pos Plug-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
ZK2000-2122-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
4 Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.6667 ft (2.03 dm)
Connector Type Standard
View Details