BINDER Inc. Cir Cable, 4Pos Rcpt-Free End, 2M; Connector To Connector Binder 79-9004-12-04

Description
CIR CABLE, 4POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:709 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CIR CABLE, 4POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:709 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Cable, 4Pos Rcpt-Free End, 2M; Connector To Connector Binder - 82AC4259 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 4Pos Rcpt-Free End, 2M; Connector To Connector Binder
82AC4259
Cir Cable, 4Pos Rcpt-Free End, 2M; Connector To Connector Binder 82AC4259
CIR CABLE, 4POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:709 Series; SVHC:No SVHC RoHS Compliant: Yes

CIR CABLE, 4POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:709 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4259
Product Name Cir Cable, 4Pos Rcpt-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details