BINDER Inc. Cir Cable, 3Pos Rcpt-Free End, 2M; Connector To Connector Binder 79-9002-12-03

Description
CIR CABLE, 3POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:709 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CIR CABLE, 3POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:709 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Cable, 3Pos Rcpt-Free End, 2M; Connector To Connector Binder - 82AC4258 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 3Pos Rcpt-Free End, 2M; Connector To Connector Binder
82AC4258
Cir Cable, 3Pos Rcpt-Free End, 2M; Connector To Connector Binder 82AC4258
CIR CABLE, 3POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:709 Series; SVHC:No SVHC RoHS Compliant: Yes

CIR CABLE, 3POS RCPT-FREE END, 2M; Connector to Connector:Circular Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:709 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4258
Product Name Cir Cable, 3Pos Rcpt-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 006420-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-292-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Encoder cable - NEBM-M12G12-RS-15-N-S1G15 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details