BINDER Inc. Cir Cable, 3Pos Plug-Free End, 2M; Connector To Connector Binder 79-9001-12-03

Description
CIR CABLE, 3POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:709 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CIR CABLE, 3POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:709 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Cable, 3Pos Plug-Free End, 2M; Connector To Connector Binder - 82AC4257 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 3Pos Plug-Free End, 2M; Connector To Connector Binder
82AC4257
Cir Cable, 3Pos Plug-Free End, 2M; Connector To Connector Binder 82AC4257
CIR CABLE, 3POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:709 Series; SVHC:No SVHC RoHS Compliant: Yes

CIR CABLE, 3POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:709 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4257
Product Name Cir Cable, 3Pos Plug-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Yellow/Green PVC Single Wire - 55010180 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details