BINDER Inc. Cable Assy, Socket, R/a, 4Way, 2M; Connector To Connector Binder 79-3110-52-04

Description
CABLE ASSY, SOCKET, R/A, 4WAY, 2M; Connector to Connector:M5 90° Sensor Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SOCKET, R/A, 4WAY, 2M; Connector to Connector:M5 90° Sensor Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Socket, R/a, 4Way, 2M; Connector To Connector Binder - 75R4187 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Socket, R/a, 4Way, 2M; Connector To Connector Binder
75R4187
Cable Assy, Socket, R/a, 4Way, 2M; Connector To Connector Binder 75R4187
CABLE ASSY, SOCKET, R/A, 4WAY, 2M; Connector to Connector:M5 90° Sensor Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead RoHS Compliant: Yes

CABLE ASSY, SOCKET, R/A, 4WAY, 2M; Connector to Connector:M5 90° Sensor Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75R4187
Product Name Cable Assy, Socket, R/a, 4Way, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details