BINDER Inc. Sensor Cord, 4P M5 R/a Rcpt-Free End, 2M; Connector To Connector Binder 79-3110-32-04

Description
SENSOR CORD, 4P M5 R/A RCPT-FREE END, 2M; Connector to Connector:90° M5 Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M5 R/A RCPT-FREE END, 2M; Connector to Connector:90° M5 Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M5 R/a Rcpt-Free End, 2M; Connector To Connector Binder - 82AC4256 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M5 R/a Rcpt-Free End, 2M; Connector To Connector Binder
82AC4256
Sensor Cord, 4P M5 R/a Rcpt-Free End, 2M; Connector To Connector Binder 82AC4256
SENSOR CORD, 4P M5 R/A RCPT-FREE END, 2M; Connector to Connector:90° M5 Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes

SENSOR CORD, 4P M5 R/A RCPT-FREE END, 2M; Connector to Connector:90° M5 Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4256
Product Name Sensor Cord, 4P M5 R/a Rcpt-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-2,5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 493-11531606 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Stability Cables - SV-35-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBL-T12G4-E-2-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers