BINDER Inc. Cable Assembly, Socket, 4Way, 2M; Connector To Connector Binder 79-3108-52-04

Description
CABLE ASSEMBLY, SOCKET, 4WAY, 2M; Connector to Connector:M5 Sensor Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, SOCKET, 4WAY, 2M; Connector to Connector:M5 Sensor Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Socket, 4Way, 2M; Connector To Connector Binder - 59M6119 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Socket, 4Way, 2M; Connector To Connector Binder
59M6119
Cable Assembly, Socket, 4Way, 2M; Connector To Connector Binder 59M6119
CABLE ASSEMBLY, SOCKET, 4WAY, 2M; Connector to Connector:M5 Sensor Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead RoHS Compliant: Yes

CABLE ASSEMBLY, SOCKET, 4WAY, 2M; Connector to Connector:M5 Sensor Receptacle to Free End; No. of Positions:4Ways; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59M6119
Product Name Cable Assembly, Socket, 4Way, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details