BINDER Inc. Sensor Cord, 4P M5 Rcpt-Free End, 2M; Connector To Connector Binder 79-3108-32-04

Description
SENSOR CORD, 4P M5 RCPT-FREE END, 2M; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M5 RCPT-FREE END, 2M; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M5 Rcpt-Free End, 2M; Connector To Connector Binder - 82AC4254 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M5 Rcpt-Free End, 2M; Connector To Connector Binder
82AC4254
Sensor Cord, 4P M5 Rcpt-Free End, 2M; Connector To Connector Binder 82AC4254
SENSOR CORD, 4P M5 RCPT-FREE END, 2M; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes

SENSOR CORD, 4P M5 RCPT-FREE END, 2M; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4254
Product Name Sensor Cord, 4P M5 Rcpt-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 044435-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers