BINDER Inc. Sensor Cord, 4P M5 Plug-Free End, 2M; Connector To Connector Binder 79-3107-32-04

Description
SENSOR CORD, 4P M5 PLUG-FREE END, 2M; Connector to Connector:M5 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M5 PLUG-FREE END, 2M; Connector to Connector:M5 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M5 Plug-Free End, 2M; Connector To Connector Binder - 82AC4253 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M5 Plug-Free End, 2M; Connector To Connector Binder
82AC4253
Sensor Cord, 4P M5 Plug-Free End, 2M; Connector To Connector Binder 82AC4253
SENSOR CORD, 4P M5 PLUG-FREE END, 2M; Connector to Connector:M5 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 Sensor RoHS Compliant: Yes

SENSOR CORD, 4P M5 PLUG-FREE END, 2M; Connector to Connector:M5 Straight Plug to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4253
Product Name Sensor Cord, 4P M5 Plug-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-2,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6838A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
3+3 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 150mm, single-end, Screw-Lok Rear Panel Mount - G125-MC10605M5-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details