BINDER Inc. Cable Assy, Socket, R/a, 3Way, 2M; Connector To Connector Binder 79-3104-52-03

Description
CABLE ASSY, SOCKET, R/A, 3WAY, 2M; Connector to Connector:M5 90° Sensor Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SOCKET, R/A, 3WAY, 2M; Connector to Connector:M5 90° Sensor Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Socket, R/a, 3Way, 2M; Connector To Connector Binder - 75R4185 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Socket, R/a, 3Way, 2M; Connector To Connector Binder
75R4185
Cable Assy, Socket, R/a, 3Way, 2M; Connector To Connector Binder 75R4185
CABLE ASSY, SOCKET, R/A, 3WAY, 2M; Connector to Connector:M5 90° Sensor Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead RoHS Compliant: Yes

CABLE ASSY, SOCKET, R/A, 3WAY, 2M; Connector to Connector:M5 90° Sensor Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75R4185
Product Name Cable Assy, Socket, R/a, 3Way, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details