BINDER Inc. Sensor Cord, 3P M5 R/a Rcpt-Free End, 2M; Connector To Connector Binder 79-3104-32-03

Description
SENSOR CORD, 3P M5 R/A RCPT-FREE END, 2M; Connector to Connector:90° M5 Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M5 R/A RCPT-FREE END, 2M; Connector to Connector:90° M5 Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M5 R/a Rcpt-Free End, 2M; Connector To Connector Binder - 82AC4252 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M5 R/a Rcpt-Free End, 2M; Connector To Connector Binder
82AC4252
Sensor Cord, 3P M5 R/a Rcpt-Free End, 2M; Connector To Connector Binder 82AC4252
SENSOR CORD, 3P M5 R/A RCPT-FREE END, 2M; Connector to Connector:90° M5 Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes

SENSOR CORD, 3P M5 R/A RCPT-FREE END, 2M; Connector to Connector:90° M5 Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 SensorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4252
Product Name Sensor Cord, 3P M5 R/a Rcpt-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
ZK2000-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details