BINDER Inc. Cable Assy, Socket, 3Way, 2M; Connector To Connector Binder 79-3102-52-03

Description
CABLE ASSY, SOCKET, 3WAY, 2M; Connector to Connector:M5 Sensor Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, SOCKET, 3WAY, 2M; Connector to Connector:M5 Sensor Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Socket, 3Way, 2M; Connector To Connector Binder - 75R4183 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Socket, 3Way, 2M; Connector To Connector Binder
75R4183
Cable Assy, Socket, 3Way, 2M; Connector To Connector Binder 75R4183
CABLE ASSY, SOCKET, 3WAY, 2M; Connector to Connector:M5 Sensor Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); RoHS Compliant: Yes

CABLE ASSY, SOCKET, 3WAY, 2M; Connector to Connector:M5 Sensor Receptacle to Free End; No. of Positions:3Ways; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75R4183
Product Name Cable Assy, Socket, 3Way, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9-Pin Male to Dual Female Splitter - QLC16013 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details