BINDER Inc. Sensor Cord, 3P M5 Rcpt-Free End, 2M; Connector To Connector Binder 79-3102-32-03

Description
SENSOR CORD, 3P M5 RCPT-FREE END, 2M; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M5 RCPT-FREE END, 2M; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M5 Rcpt-Free End, 2M; Connector To Connector Binder - 82AC4251 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M5 Rcpt-Free End, 2M; Connector To Connector Binder
82AC4251
Sensor Cord, 3P M5 Rcpt-Free End, 2M; Connector To Connector Binder 82AC4251
SENSOR CORD, 3P M5 RCPT-FREE END, 2M; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes

SENSOR CORD, 3P M5 RCPT-FREE END, 2M; Connector to Connector:M5 Straight Receptacle to Free End; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:707 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4251
Product Name Sensor Cord, 3P M5 Rcpt-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Brown PVC Single Wire - 55010190 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details