BINDER Inc. Cable Assembly, M9 Socket, 8Way, 2M; Cable Length Imperial Binder 79-1426-12-08

Description
CABLE ASSEMBLY, M9 SOCKET, 8WAY, 2M; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:702 Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Connector RoHS Compliant: Yes
Description
CABLE ASSEMBLY, M9 SOCKET, 8WAY, 2M; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:702 Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, M9 Socket, 8Way, 2M; Cable Length Imperial Binder - 59M6117 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, M9 Socket, 8Way, 2M; Cable Length Imperial Binder
59M6117
Cable Assembly, M9 Socket, 8Way, 2M; Cable Length Imperial Binder 59M6117
CABLE ASSEMBLY, M9 SOCKET, 8WAY, 2M; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:702 Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Connector RoHS Compliant: Yes

CABLE ASSEMBLY, M9 SOCKET, 8WAY, 2M; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:702 Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59M6117
Product Name Cable Assembly, M9 Socket, 8Way, 2M; Cable Length Imperial Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Stacking Double Banana Plug Test Cable, RG58C/U - 1028 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details