BINDER Inc. Cable Assembly, M9 Plug, 8Way, 2M; Cable Length Imperial Binder 79-1425-12-08

Description
CABLE ASSEMBLY, M9 PLUG, 8WAY, 2M; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:702 Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Connector RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, M9 PLUG, 8WAY, 2M; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:702 Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, M9 Plug, 8Way, 2M; Cable Length Imperial Binder - 59M6116 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, M9 Plug, 8Way, 2M; Cable Length Imperial Binder
59M6116
Cable Assembly, M9 Plug, 8Way, 2M; Cable Length Imperial Binder 59M6116
CABLE ASSEMBLY, M9 PLUG, 8WAY, 2M; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:702 Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Connector RoHS Compliant: Yes

CABLE ASSEMBLY, M9 PLUG, 8WAY, 2M; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:702 Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59M6116
Product Name Cable Assembly, M9 Plug, 8Way, 2M; Cable Length Imperial Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12- pre-wired power cable - M12 Power - A-K4P-M12P-S-G-20M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Encoder cable - NEBM-M12W8-E-10-N-S1G15 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details