BINDER Inc. Cable Assembly, M9 Plug, 7Way, 2M; Cable Length Imperial Binder 79-1421-12-07

Description
CABLE ASSEMBLY, M9 PLUG, 7WAY, 2M; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:702 Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Connector RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, M9 PLUG, 7WAY, 2M; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:702 Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, M9 Plug, 7Way, 2M; Cable Length Imperial Binder - 59M6114 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, M9 Plug, 7Way, 2M; Cable Length Imperial Binder
59M6114
Cable Assembly, M9 Plug, 7Way, 2M; Cable Length Imperial Binder 59M6114
CABLE ASSEMBLY, M9 PLUG, 7WAY, 2M; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:702 Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Connector RoHS Compliant: Yes

CABLE ASSEMBLY, M9 PLUG, 7WAY, 2M; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:702 Series; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 59M6114
Product Name Cable Assembly, M9 Plug, 7Way, 2M; Cable Length Imperial Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Female Breakout with X100W Mini-Hooks - 1301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details