BINDER Inc. Cable Assy, M9 Socket, 4Way, 2M; Cable Length Imperial Binder 79-1410-12-04

Description
CABLE ASSY, M9 SOCKET, 4WAY, 2M; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Colour:Black; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, M9 SOCKET, 4WAY, 2M; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, M9 Socket, 4Way, 2M; Cable Length Imperial Binder - 75R4181 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, M9 Socket, 4Way, 2M; Cable Length Imperial Binder
75R4181
Cable Assy, M9 Socket, 4Way, 2M; Cable Length Imperial Binder 75R4181
CABLE ASSY, M9 SOCKET, 4WAY, 2M; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Colour:Black; RoHS Compliant: Yes

CABLE ASSY, M9 SOCKET, 4WAY, 2M; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75R4181
Product Name Cable Assy, M9 Socket, 4Way, 2M; Cable Length Imperial Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug to XR Mini-Hook and Alligator, Test Cable - 3021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details