BINDER Inc. Cable Assy, M9 Socket, 3Way, 2M; Cable Length Imperial Binder 79-1406-12-03

Description
CABLE ASSY, M9 SOCKET, 3WAY, 2M; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Colour:Black; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, M9 SOCKET, 3WAY, 2M; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Colour:Black; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, M9 Socket, 3Way, 2M; Cable Length Imperial Binder - 75R4180 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, M9 Socket, 3Way, 2M; Cable Length Imperial Binder
75R4180
Cable Assy, M9 Socket, 3Way, 2M; Cable Length Imperial Binder 75R4180
CABLE ASSY, M9 SOCKET, 3WAY, 2M; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Colour:Black; RoHS Compliant: Yes

CABLE ASSY, M9 SOCKET, 3WAY, 2M; Cable Length - Imperial:6.56ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:Lead (27-Jun-2018); Cable Assembly Type:Miniature Circular; Cable Length:2m; Colour:Black; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 75R4180
Product Name Cable Assy, M9 Socket, 3Way, 2M; Cable Length Imperial Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details