BINDER Inc. Cir Cable, 8Pos Plug-Free End, 2M; Connector To Connector Binder 77-7405-0000-50008-0200

Description
CIR CABLE, 8POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:8Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CIR CABLE, 8POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:8Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Cable, 8Pos Plug-Free End, 2M; Connector To Connector Binder - 82AC4268 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable, 8Pos Plug-Free End, 2M; Connector To Connector Binder
82AC4268
Cir Cable, 8Pos Plug-Free End, 2M; Connector To Connector Binder 82AC4268
CIR CABLE, 8POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:8Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes

CIR CABLE, 8POS PLUG-FREE END, 2M; Connector to Connector:Circular Plug to Free End; No. of Positions:8Ways; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:-; Product Range:620 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4268
Product Name Cir Cable, 8Pos Plug-Free End, 2M; Connector To Connector Binder
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details