BINDER Inc. Sensor Cord, 5P M12 Plug-Free End, 200Mm; Connector To Connector Binder 76-4331-0011-00005-0200

Description
SENSOR CORD, 5P M12 PLUG-FREE END, 200MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P M12 PLUG-FREE END, 200MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Plug-Free End, 200Mm; Connector To Connector Binder - 82AC4234 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Plug-Free End, 200Mm; Connector To Connector Binder
82AC4234
Sensor Cord, 5P M12 Plug-Free End, 200Mm; Connector To Connector Binder 82AC4234
SENSOR CORD, 5P M12 PLUG-FREE END, 200MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes

SENSOR CORD, 5P M12 PLUG-FREE END, 200MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4234
Product Name Sensor Cord, 5P M12 Plug-Free End, 200Mm; Connector To Connector Binder
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details