SENSOR CORD, 4P M12 PLUG-FREE END, 200MM; Connector to Connector:M12 Straight Plug to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector Type A:M12RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 82AC4233 |
| Product Name | Sensor Cord, 4P M12 Plug-Free End, 200Mm; Connector To Connector Binder |
| Cable Length | 0.6562 ft (2 dm) |