BINDER Inc. Sensor Cord, 8P M12 Rcpt-Free End, 200Mm; Connector To Connector Binder 76-0532-1011-00008-0200

Description
SENSOR CORD, 8P M12 RCPT-FREE END, 200MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 RCPT-FREE END, 200MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Rcpt-Free End, 200Mm; Connector To Connector Binder - 82AC4226 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Rcpt-Free End, 200Mm; Connector To Connector Binder
82AC4226
Sensor Cord, 8P M12 Rcpt-Free End, 200Mm; Connector To Connector Binder 82AC4226
SENSOR CORD, 8P M12 RCPT-FREE END, 200MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes

SENSOR CORD, 8P M12 RCPT-FREE END, 200MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:200mm; Cable Length - Imperial:7.9"; Product Range:713/763 Series; SVHC:No SVHC (27-Jun-2018); Connector TypeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4226
Product Name Sensor Cord, 8P M12 Rcpt-Free End, 200Mm; Connector To Connector Binder
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6033A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type pigtail,Coaxial,Teflon™ jacket,white,general purpose
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details