BINDER Inc. Sensor Cord, 8P M12 Rcpt-Free End, 500Mm; Connector To Connector Binder 70-3784-706-08

Description
SENSOR CORD, 8P M12 RCPT-FREE END, 500MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:825/876 Series; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 RCPT-FREE END, 500MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:825/876 Series; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Rcpt-Free End, 500Mm; Connector To Connector Binder - 82AC4156 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Rcpt-Free End, 500Mm; Connector To Connector Binder
82AC4156
Sensor Cord, 8P M12 Rcpt-Free End, 500Mm; Connector To Connector Binder 82AC4156
SENSOR CORD, 8P M12 RCPT-FREE END, 500MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:825/876 Series; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

SENSOR CORD, 8P M12 RCPT-FREE END, 500MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:825/876 Series; SVHC:No SVHC (27-Jun-2018); Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 82AC4156
Product Name Sensor Cord, 8P M12 Rcpt-Free End, 500Mm; Connector To Connector Binder
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2.67 ft (8.13 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details