BINDER Inc. Circular Contact, Socket, 14Awg, Crimp; Product Range Binder 61-1313-139

Description
CIRCULAR CONTACT, SOCKET, 14AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Binder HEC 696 Series Circular Connectors; RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, 14AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Binder HEC 696 Series Circular Connectors; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 14Awg, Crimp; Product Range Binder - 82AC4149 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 14Awg, Crimp; Product Range Binder
82AC4149
Circular Contact, Socket, 14Awg, Crimp; Product Range Binder 82AC4149
CIRCULAR CONTACT, SOCKET, 14AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Binder HEC 696 Series Circular Connectors; RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 14AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; For Use With:Binder HEC 696 Series Circular Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 82AC4149
Product Name Circular Contact, Socket, 14Awg, Crimp; Product Range Binder
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details