BINDER Inc. Circular Contact, Socket, 12Awg, Crimp; Product Range Binder 61-1311-139

Description
CIRCULAR CONTACT, SOCKET, 12AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Binder HEC 696 Series Circular Connectors; RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SOCKET, 12AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Binder HEC 696 Series Circular Connectors; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 12Awg, Crimp; Product Range Binder - 82AC4147 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 12Awg, Crimp; Product Range Binder
82AC4147
Circular Contact, Socket, 12Awg, Crimp; Product Range Binder 82AC4147
CIRCULAR CONTACT, SOCKET, 12AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Binder HEC 696 Series Circular Connectors; RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 12AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Binder HEC 696 Series Circular Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 82AC4147
Product Name Circular Contact, Socket, 12Awg, Crimp; Product Range Binder
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-202-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
4 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Copper Glidcop Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details