BINDER Inc. Circular Contact, Pin, 12Awg, Crimp; Product Range Binder 61-1310-139

Description
CIRCULAR CONTACT, PIN, 12AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Binder HEC 696 Series Circular Connectors; Contact RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, PIN, 12AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Binder HEC 696 Series Circular Connectors; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, 12Awg, Crimp; Product Range Binder - 82AC4146 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 12Awg, Crimp; Product Range Binder
82AC4146
Circular Contact, Pin, 12Awg, Crimp; Product Range Binder 82AC4146
CIRCULAR CONTACT, PIN, 12AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Binder HEC 696 Series Circular Connectors; Contact RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 12AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:-; For Use With:Binder HEC 696 Series Circular Connectors; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 82AC4146
Product Name Circular Contact, Pin, 12Awg, Crimp; Product Range Binder
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-12-0166 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details