BINDER Inc. Contact, Receptacle, 18Awg; Product Range Binder 61-0898-139

Description
CONTACT, RECEPTACLE, 18AWG; Product Range:692 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Machines Series 692 and 693 Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Current Rating:-; RoHS Compliant: Yes
Datasheet
Description
CONTACT, RECEPTACLE, 18AWG; Product Range:692 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Machines Series 692 and 693 Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Current Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, 18Awg; Product Range Binder - 75R4159 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 18Awg; Product Range Binder
75R4159
Contact, Receptacle, 18Awg; Product Range Binder 75R4159
CONTACT, RECEPTACLE, 18AWG; Product Range:692 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Machines Series 692 and 693 Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Current Rating:-; RoHS Compliant: Yes

CONTACT, RECEPTACLE, 18AWG; Product Range:692 Series; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Machines Series 692 and 693 Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Current Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 75R4159
Product Name Contact, Receptacle, 18Awg; Product Range Binder
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details