BINDER Inc. Circular Connector Contacts 61-0894-139

Description
binder 61-0894-139
Request a Quote Datasheet
Description
binder 61-0894-139
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 7345044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
7345044
Circular Connector Contacts 7345044
binder 61-0894-139

binder 61-0894-139

Supplier's Site
Hec 696 Series Signal Cont. Awg 16 M; Product Range Binder - 77Y8394 - Newark, An Avnet Company
Chicago, IL, United States
Hec 696 Series Signal Cont. Awg 16 M; Product Range Binder
77Y8394
Hec 696 Series Signal Cont. Awg 16 M; Product Range Binder 77Y8394
HEC 696 SERIES SIGNAL CONT. AWG 16 M; Product Range:692 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Binder Series 692 and 693 Connectors; Contact RoHS Compliant: Yes

HEC 696 SERIES SIGNAL CONT. AWG 16 M; Product Range:692 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:-; For Use With:Binder Series 692 and 693 Connectors; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 7345044 77Y8394
Product Name Circular Connector Contacts Hec 696 Series Signal Cont. Awg 16 M; Product Range Binder
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1719504-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Copper Glidcop Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details