CONTACT, PIN, 18AWG; Product Range:692 Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Machines Series 692 and 693 Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:18AWG; Current Rating:-; Contact RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrodes and Electrode Materials |
| Product Number | 7345041P | 7345041 | 75R4155 |
| Product Name | Circular Connector Contacts | Circular Connector Contacts | Contact, Pin, 18Awg; Product Range Binder |
| Shape / Form | Pin | Pin | Pin; Pin |
| Applications | Electronics | Electronics | |
| Length | 0.9843 inch (25 mm) | 0.9843 inch (25 mm) |