BINDER Inc. Circular Contact, Skt, 26-24Awg, Crimp; Product Range Binder 61-0800-085-00

Description
CIRCULAR CONTACT, SKT, 26-24AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Binder 423, 723, 425, 581, 680 & 682 Series RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONTACT, SKT, 26-24AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Binder 423, 723, 425, 581, 680 & 682 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Skt, 26-24Awg, Crimp; Product Range Binder - 77Y8391 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 26-24Awg, Crimp; Product Range Binder
77Y8391
Circular Contact, Skt, 26-24Awg, Crimp; Product Range Binder 77Y8391
CIRCULAR CONTACT, SKT, 26-24AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Binder 423, 723, 425, 581, 680 & 682 Series RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 26-24AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Binder 423, 723, 425, 581, 680 & 682 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 77Y8391
Product Name Circular Contact, Skt, 26-24Awg, Crimp; Product Range Binder
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1544545-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Thermocompression Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details