BINDER Inc. Circular Connector Contacts 61-0799-085-00

Description
binder 61-0799-085-00
Request a Quote Datasheet
Description
binder 61-0799-085-00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 9098227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
9098227
Circular Connector Contacts 9098227
binder 61-0799-085-00

binder 61-0799-085-00

Supplier's Site
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Binder - 77Y8390 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Binder
77Y8390
Circular Contact, Pin, 26-24Awg, Crimp; Product Range Binder 77Y8390
CIRCULAR CONTACT, PIN, 26-24AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Binder 423, 723, 425, 581, 680 & 682 Series M16 RoHS Compliant: Yes

CIRCULAR CONTACT, PIN, 26-24AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Wire Size AWG Min:26AWG; For Use With:Binder 423, 723, 425, 581, 680 & 682 Series M16 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 9098227 77Y8390
Product Name Circular Connector Contacts Circular Contact, Pin, 26-24Awg, Crimp; Product Range Binder
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203270-9 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details