BINDER Inc. Circular Connector Contacts 61-0797-085-00

Description
binder 61-0797-085-00
Request a Quote Datasheet
Description
binder 61-0797-085-00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 9098233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
9098233
Circular Connector Contacts 9098233
binder 61-0797-085-00

binder 61-0797-085-00

Supplier's Site
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Binder - 77Y8388 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Binder
77Y8388
Circular Contact, Skt, 22-20Awg, Crimp; Product Range Binder 77Y8388
CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Binder 423, 723, 425, 581, 680 & 682 Series RoHS Compliant: Yes

CIRCULAR CONTACT, SKT, 22-20AWG, CRIMP; Product Range:HEC 696 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:22AWG; For Use With:Binder 423, 723, 425, 581, 680 & 682 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 9098233 77Y8388
Product Name Circular Connector Contacts Circular Contact, Skt, 22-20Awg, Crimp; Product Range Binder
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details