BINDER Inc. Circular Connector Plug, 5 Position, Cable; Product Range Binder 09 9789 71 05

Description
CIRCULAR CONNECTOR PLUG, 5 POSITION, CABLE; Product Range:719 Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body; Gender:PlugRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG, 5 POSITION, CABLE; Product Range:719 Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body; Gender:PlugRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, 5 Position, Cable; Product Range Binder - 26M5230 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, 5 Position, Cable; Product Range Binder
26M5230
Circular Connector Plug, 5 Position, Cable; Product Range Binder 26M5230
CIRCULAR CONNECTOR PLUG, 5 POSITION, CABLE; Product Range:719 Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body; Gender:PlugRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, 5 POSITION, CABLE; Product Range:719 Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M5230
Product Name Circular Connector Plug, 5 Position, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details