BINDER Inc. Circular Connector, Plug, 3Pos, Cable; Product Range Binder 09-9747-71-03

Description
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 3Pos, Cable; Product Range Binder - 82AC3990 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 3Pos, Cable; Product Range Binder
82AC3990
Circular Connector, Plug, 3Pos, Cable; Product Range Binder 82AC3990
CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 3POS, CABLE; Product Range:719 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Snap-In; Connector Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AC3990
Product Name Circular Connector, Plug, 3Pos, Cable; Product Range Binder
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female to BNC Female, Adapter - SALE-9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
N Female To N Female Bulkhead RF Adapter - ET-NFS-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Geometry Straight
View Details